Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR804DP-T1-GE3 SIR804DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096481-SIR804DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2450pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096481-SIR804DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2450pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR804DP-T1-GE3 - 1096481-SIR804DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR804DP-T1-GE3
1096481-SIR804DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR804DP-T1-GE3 1096481-SIR804DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096481-SIR804DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2450pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096481-SIR804DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 2450pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIR804DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR804DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR804DP-T1-GE3DKR-ND
N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR804DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR804DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR804DP-T1-GE3TR-ND
N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR804DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR804DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR804DP-T1-GE3CT-ND
N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 100V 60A MOSFET Transistor
278-SIR804DP-T1-GE3
N-Channel SMD 100V 60A MOSFET Transistor 278-SIR804DP-T1-GE3
N-Channel MOSFET, 100V, 60A, 7.2mR, Surface Mount Product overview: SIR804DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR804DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 60A, 7.2mR, Surface Mount Product overview: SIR804DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR804DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR804DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR804DP-T1-GE3
Single FETs, MOSFETs SIR804DP-T1-GE3
MOSFET N-CH 100V 60A PPAK SO-8

MOSFET N-CH 100V 60A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK SO-8

MOSFET 100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N Ch, 100V, 60A, Powerpak So-8; Channel Type Vishay - 94T2657 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 60A, Powerpak So-8; Channel Type Vishay
94T2657
Mosfet, N Ch, 100V, 60A, Powerpak So-8; Channel Type Vishay 94T2657
MOSFET, N CH, 100V, 60A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, N CH, 100V, 60A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay - 86R3807 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay
86R3807
Mosfet, N Ch, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay 86R3807
MOSFET, N CH, 100V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET, N CH, 100V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site Datasheet
Trans MOSFET N-CH 100V 20.8A 8-Pin PowerPAK SO T/R - 880-SIR804DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 20.8A 8-Pin PowerPAK SO T/R
880-SIR804DP-T1-GE3
Trans MOSFET N-CH 100V 20.8A 8-Pin PowerPAK SO T/R 880-SIR804DP-T1-GE3
Trans MOSFET N-CH 100V 20.8A 8-Pin PowerPAK SO T/R

Trans MOSFET N-CH 100V 20.8A 8-Pin PowerPAK SO T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR804DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR804DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR804DP-T1-GE3
MOSFET N-CH 100V 60A PPAK SO-8

MOSFET N-CH 100V 60A PPAK SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096481-SIR804DP-T1-GE3 SIR804DP-T1-GE3DKR-ND 278-SIR804DP-T1-GE3 SIR804DP-T1-GE3 SIR804DP-T1-GE3 94T2657 86R3807 880-SIR804DP-T1-GE3 SIR804DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR804DP-T1-GE3 Single FETs, MOSFETs N-Channel SMD 100V 60A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N Ch, 100V, 60A, Powerpak So-8; Channel Type Vishay Mosfet, N Ch, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay Trans MOSFET N-CH 100V 20.8A 8-Pin PowerPAK SO T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 6250 to 104000 milliwatts 104000 milliwatts 6250 milliwatts 104000 milliwatts 6250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 TO-3; SO-8 TO-3; SO-8 Surface Mount
Unlock Full Specs
to access all available technical data