Vishay Intertechnology, Inc. MOSFET SIR800DP-T1-RE3

Description
MOSFET 20V Vds 12V Vgs PowerPAK SO-8
Datasheet
Description
MOSFET 20V Vds 12V Vgs PowerPAK SO-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 20V Vds 12V Vgs PowerPAK SO-8

MOSFET 20V Vds 12V Vgs PowerPAK SO-8

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR800DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR800DP-T1-RE3
MOSFET N-CH 20V 50A PPAK SO-8

MOSFET N-CH 20V 50A PPAK SO-8

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIR800DP-T1-RE3 SIR800DP-T1-RE3
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type -55degC ~ 150degC (TJ)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9Z34N - 1020734-AUIRF9Z34N - Win Source Electronics
Specs
Package Type TO-220; SOT3
View Details
6 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details