Win Source Part Number: 1277648-SIR800ADP-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 50.2A (Ta), 177A (Tc)
Rds On (Max) @ Id, Vgs: 1.35mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 5W (Ta), 62.5W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3415 pF @ 10 V
Vgs (Max): +12V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR800ADP-T1-RE3TR,S
Base Product Number: SIR800
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
N-Channel 20V 50.2A (Ta), 177A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 20V 50.2A (Ta), 177A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 20V 50.2A (Ta), 177A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
Trans MOSFET N-CH 20V 50.2A 8-Pin PowerPAK SO EP T/R Product overview: SIR800ADP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR800ADP-T1-RE3
MOSFET N-CH 20V 50.2A/177A PPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1277648-SIR800ADP-T1-RE3 | SIR800ADP-T1-RE3DKR-ND | 278-SIR800ADP-T1-RE3 | SIR800ADP-T1-RE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 20V 50.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | Reel | SO-8; PowerPAKR SO-8 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts |