Manufacturer: Vishay
Win Source Part Number: 895058-SIR698DP-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 7.5A (Tc) 3.7W (Ta), 23W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIR698
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIR698DPT1GE3, SIR698DP-T1-GE3DKR, SIR698DP-T1-GE3CT, SIR698DP-T1-GE3TR
N-Channel 100V 7.5A (Tc) 3.7W (Ta), 23W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 7.5A (Tc) 3.7W (Ta), 23W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 7.5A (Tc) 3.7W (Ta), 23W (Tc) Surface Mount PowerPAK® SO-8
N-Channel MOSFET, 100V, 7.5A, 195mR Rds(on), Surface Mount Product overview: SIR698DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR698DP-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 7.5A PPAK SO-8
MOSFET N-CH 100V 7.5A PPAK SO-8
MOSFET, N-CH, 100V, 7.5A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes
MOSFET 100V Vds 20V Vgs PowerPAK SO-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 895058-SIR698DP-T1-GE3 | SIR698DP-T1-GE3CT-ND | 278-SIR698DP-T1-GE3 | 2567425P | SIR698DP-T1-GE3 | SIR698DP-T1-GE3 | 63W4127 | SIR698DP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR698DP-T1-GE3 | Single FETs, MOSFETs | N-Channel SMD 100V 7.5A MOSFET Transistor | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 7.5A, Powerpak So; Channel Type Vishay | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SO-8; SOT3; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK SO-8 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | TO-3 | ||
| PD | 23000 milliwatts | 3700 milliwatts |