Vishay Intertechnology, Inc. 125V 60A MOSFET Transistor SIR696DP-T1-GE3

Description
Trans MOSFET N-CH 125V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIR696DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR696DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 125V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIR696DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR696DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125V 60A MOSFET Transistor
278-SIR696DP-T1-GE3
125V 60A MOSFET Transistor 278-SIR696DP-T1-GE3
Trans MOSFET N-CH 125V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIR696DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR696DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 125V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIR696DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 125V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR696DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR696DP-T1-GE3 - 895056-SIR696DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR696DP-T1-GE3
895056-SIR696DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR696DP-T1-GE3 895056-SIR696DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895056-SIR696DP-T1-G E3 Series: ThunderFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 125 V 60A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIR696 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIR696DP-T1-GE3CT, SIR696DP-T1-GE3DKR, SIR696DP-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 895056-SIR696DP-T1-GE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 125 V 60A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIR696
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIR696DP-T1-GE3CT, SIR696DP-T1-GE3DKR, SIR696DP-T1-GE3TR

Buy Now Datasheet
Single FETs, MOSFETs - SIR696DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR696DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR696DP-T1-GE3CT-ND
N-Channel 125V 60A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 125V 60A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR696DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR696DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR696DP-T1-GE3TR-ND
N-Channel 125V 60A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 125V 60A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR696DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR696DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR696DP-T1-GE3DKR-ND
N-Channel 125V 60A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 125V 60A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR696DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR696DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR696DP-T1-GE3
MOSFET N-CH 125V 60A PPAK SO-8

MOSFET N-CH 125V 60A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 125V, 60A, Powerpak So Rohs Compliant Vishay - 57AJ0404 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 125V, 60A, Powerpak So Rohs Compliant Vishay
57AJ0404
Mosfet, N-Ch, 125V, 60A, Powerpak So Rohs Compliant Vishay 57AJ0404
MOSFET, N-CH, 125V, 60A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 125V, 60A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 125V Vds 20V Vgs PowerPAK SO-8

MOSFET 125V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR696DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR696DP-T1-GE3
Single FETs, MOSFETs SIR696DP-T1-GE3
MOSFET N-CH 125V 60A PPAK SO-8

MOSFET N-CH 125V 60A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIR696DP-T1-GE3 895056-SIR696DP-T1-GE3 SIR696DP-T1-GE3CT-ND SIR696DP-T1-GE3 57AJ0404 SIR696DP-T1-GE3 SIR696DP-T1-GE3
Product Name 125V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR696DP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 125V, 60A, Powerpak So Rohs Compliant Vishay MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 125 volts 125 volts
Transconductance 0.0370 kS
PD 104 milliwatts 104000 milliwatts
Unlock Full Specs
to access all available technical data