Vishay Precision Group Single FETs, MOSFETs SIR692DP-T1-RE3

Description
N-Channel 250V 24.2A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 250V 24.2A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR692DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR692DP-T1-RE3TR-ND
Single FETs, MOSFETs SIR692DP-T1-RE3TR-ND
N-Channel 250V 24.2A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 250V 24.2A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR692DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR692DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIR692DP-T1-RE3DKR-ND
N-Channel 250V 24.2A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 250V 24.2A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR692DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR692DP-T1-RE3CT-ND
Single FETs, MOSFETs SIR692DP-T1-RE3CT-ND
N-Channel 250V 24.2A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 250V 24.2A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277689-SIR692DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277689-SIR692DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277689-SIR692DP-T1-RE3
Win Source Part Number: 1277689-SIR692DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 24.2A (Tc) Rds On (Max) @ Id, Vgs: 63mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 7.5 V Input Capacitance (Ciss) (Max) @ Vds: 1405 pF @ 125 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR692DP-T1-RE3CT,SI R692DP-T1-RE3TR,SIR6 92DP-T1-RE3DKR Base Product Number: SIR692 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277689-SIR692DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 24.2A (Tc)
Rds On (Max) @ Id, Vgs: 63mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 104W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 7.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1405 pF @ 125 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR692DP-T1-RE3CT,SIR692DP-T1-RE3TR,SIR692DP-T1-RE3DKR
Base Product Number: SIR692
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
250V 24.2A MOSFET Transistor
278-SIR692DP-T1-RE3
250V 24.2A MOSFET Transistor 278-SIR692DP-T1-RE3
Trans MOSFET N-CH 250V 24.2A 8-Pin PowerPAK SO EP T/R Product overview: SIR692DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 24.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 24.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR692DP-T1-RE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 24.2A 8-Pin PowerPAK SO EP T/R Product overview: SIR692DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 24.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 24.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR692DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1349731P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349731P
MOSFETs 1349731P
MOSFET N-Ch 250V 24.2A SO-8

MOSFET N-Ch 250V 24.2A SO-8

Supplier's Site
MOSFETs - 1349731 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349731
MOSFETs 1349731
MOSFET N-Channel 250V 24.2A PowerPAK SO8

MOSFET N-Channel 250V 24.2A PowerPAK SO8

Supplier's Site
MOSFETs - 1349163 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349163
MOSFETs 1349163
MOSFET N-Channel 250V 24.2A PowerPAK SO8

MOSFET N-Channel 250V 24.2A PowerPAK SO8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR692DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR692DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR692DP-T1-RE3
MOSFET N-CH 250V 24.2A PPAK SO-8

MOSFET N-CH 250V 24.2A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 250V Vds 20V Vgs PowerPAK SO-8

MOSFET 250V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N-Ch, 250V, 24.2A, 150Deg C/104W; Channel Type Vishay - 15AC8648 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 24.2A, 150Deg C/104W; Channel Type Vishay
15AC8648
Mosfet, N-Ch, 250V, 24.2A, 150Deg C/104W; Channel Type Vishay 15AC8648
MOSFET, N-CH, 250V, 24.2A, 150DEG C/104W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:24.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 24.2A, 150DEG C/104W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:24.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR692DP-T1-RE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR692DP-T1-RE3
Single FETs, MOSFETs SIR692DP-T1-RE3
MOSFET N-CH 250V 24.2A PPAK SO-8

MOSFET N-CH 250V 24.2A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR692DP-T1-RE3TR-ND 1277689-SIR692DP-T1-RE3 278-SIR692DP-T1-RE3 1349731P 1349731 SIR692DP-T1-RE3 SIR692DP-T1-RE3 15AC8648 SIR692DP-T1-RE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 250V 24.2A MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 250V, 24.2A, 150Deg C/104W; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 Tape and Reel SO-8; SO-8 So SO-8; PowerPAKR SO-8 TO-3 SO-8; PowerPAK® SO-8
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 250 volts 250 volts
PD 6250 milliwatts 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952Q - 1149809-AUIRF9952Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details