N-Channel 200V 34.4A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 200V 34.4A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 200V 34.4A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8
Power Field-Effect Transistor, Product overview: SIR690DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR690DP-T1-GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1003041-SIR690DP-T1-
Category: Discrete Semiconductor Products>Transistors
Series: ThunderFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 34.4A (Tc)
Rds On (Max) @ Id, Vgs: 35mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 104W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 7.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1935 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR690DP-T1-GE3DKR,S
Base Product Number: SIR690
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
MOSFET, N-CH, 200V, 34.4A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:34.4A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0285ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET 200V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 200V 34.4A PPAK SO-8
MOSFET N-CH 200V 34.4A PPAK SO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIR690DP-T1-GE3DKR-ND | 278-SIR690DP-T1-GE3 | 1003041-SIR690DP-T1-GE3 | 15AC8646 | SIR690DP-T1-GE3 | SIR690DP-T1-GE3 | SIR690DP-T1-GE3 |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, N-Ch, 200V, 34.4A, Powerpak So; Transistor Polarity Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3 | TO-3 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | ||
| PD | 104000 milliwatts | 104000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| IDSS | 34400 milliamps | 34400 milliamps |