Vishay Intertechnology, Inc. SMD 60V 60A MOSFET Transistor SIR664DP-T1-GE3

Description
60V 60A N-CH MOSFET SO Surface Mount 6mR Product overview: SIR664DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR664DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 60A N-CH MOSFET SO Surface Mount 6mR Product overview: SIR664DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR664DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 60A MOSFET Transistor
278-SIR664DP-T1-GE3
SMD 60V 60A MOSFET Transistor 278-SIR664DP-T1-GE3
60V 60A N-CH MOSFET SO Surface Mount 6mR Product overview: SIR664DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR664DP-T1-GE3 can be used for catalog matching and distributor lookup.

60V 60A N-CH MOSFET SO Surface Mount 6mR Product overview: SIR664DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR664DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR664DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR664DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR664DP-T1-GE3DKR-ND
N-Channel 60V 60A (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 60A (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR664DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR664DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR664DP-T1-GE3TR-ND
N-Channel 60V 60A (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 60A (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR664DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR664DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR664DP-T1-GE3CT-ND
N-Channel 60V 60A (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 60A (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR664DP-T1-GE3 - 726934-SIR664DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR664DP-T1-GE3
726934-SIR664DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR664DP-T1-GE3 726934-SIR664DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 726934-SIR664DP-T1-G E3 Series: TrenchFET Packaging: Reel - TR Package: PowerPAK SO-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Family Name: SiR664DP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: PowerPAK SO-8 Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1750pF @ 30V Rds On (Maximum) @ Id, Vgs: 6 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): DMT6010LPS-13; TSM070N07PQ56 RLG; STL100N6LF6; Introduction Date: June 25, 2013 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 726934-SIR664DP-T1-GE3
Series: TrenchFET
Packaging: Reel - TR
Package: PowerPAK SO-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Family Name: SiR664DP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK SO-8
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1750pF @ 30V
Rds On (Maximum) @ Id, Vgs: 6 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): DMT6010LPS-13; TSM070N07PQ56 RLG; STL100N6LF6;
Introduction Date: June 25, 2013
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR664DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR664DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR664DP-T1-GE3
MOSFET N-CH 60V 60A PPAK SO-8

MOSFET N-CH 60V 60A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIR664DP-T1-GE3 SIR664DP-T1-GE3DKR-ND 726934-SIR664DP-T1-GE3 SIR664DP-T1-GE3
Product Name SMD 60V 60A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR664DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data