Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIR632DP-T1-RE3

Description
Win Source Part Number: 1277687-SIR632DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 34.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 69.5W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 7.5 V Input Capacitance (Ciss) (Max) @ Vds: 740 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR632DP-T1-RE3TR,SI R632DP-T1-RE3CT,SIR6 32DP-T1-RE3DKR Base Product Number: SIR632 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277687-SIR632DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 34.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 69.5W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 7.5 V Input Capacitance (Ciss) (Max) @ Vds: 740 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR632DP-T1-RE3TR,SI R632DP-T1-RE3CT,SIR6 32DP-T1-RE3DKR Base Product Number: SIR632 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277687-SIR632DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277687-SIR632DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277687-SIR632DP-T1-RE3
Win Source Part Number: 1277687-SIR632DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 34.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 69.5W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 7.5 V Input Capacitance (Ciss) (Max) @ Vds: 740 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR632DP-T1-RE3TR,SI R632DP-T1-RE3CT,SIR6 32DP-T1-RE3DKR Base Product Number: SIR632 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277687-SIR632DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Rds On (Max) @ Id, Vgs: 34.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 69.5W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 7.5 V
Input Capacitance (Ciss) (Max) @ Vds: 740 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR632DP-T1-RE3TR,SIR632DP-T1-RE3CT,SIR632DP-T1-RE3DKR
Base Product Number: SIR632
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
150V 29A MOSFET Transistor
278-SIR632DP-T1-RE3
150V 29A MOSFET Transistor 278-SIR632DP-T1-RE3
Trans MOSFET N-CH 150V 29A 8-Pin PowerPAK SO EP T/R Product overview: SIR632DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR632DP-T1-RE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 150V 29A 8-Pin PowerPAK SO EP T/R Product overview: SIR632DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR632DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR632DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR632DP-T1-RE3CT-ND
Single FETs, MOSFETs SIR632DP-T1-RE3CT-ND
N-Channel 150V 29A (Tc) 69.5W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 29A (Tc) 69.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR632DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR632DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIR632DP-T1-RE3DKR-ND
N-Channel 150V 29A (Tc) 69.5W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 29A (Tc) 69.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR632DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR632DP-T1-RE3TR-ND
Single FETs, MOSFETs SIR632DP-T1-RE3TR-ND
N-Channel 150V 29A (Tc) 69.5W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 29A (Tc) 69.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 1349159 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349159
MOSFETs 1349159
MOSFET N-Channel 150V 29A PowerPAK SO8

MOSFET N-Channel 150V 29A PowerPAK SO8

Supplier's Site
MOSFETs - 1349723P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349723P
MOSFETs 1349723P
MOSFET N-Ch 150V 29A SO-8

MOSFET N-Ch 150V 29A SO-8

Supplier's Site
MOSFETs - 1349723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349723
MOSFETs 1349723
MOSFET N-Channel 150V 29A PowerPAK SO8

MOSFET N-Channel 150V 29A PowerPAK SO8

Supplier's Site
Mosfet, N-Ch, 150V, 29A, 150Deg C, 69.5W; Channel Type Vishay - 15AC8643 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 29A, 150Deg C, 69.5W; Channel Type Vishay
15AC8643
Mosfet, N-Ch, 150V, 29A, 150Deg C, 69.5W; Channel Type Vishay 15AC8643
MOSFET, N-CH, 150V, 29A, 150DEG C, 69.5W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 29A, 150DEG C, 69.5W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR632DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR632DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR632DP-T1-RE3
MOSFET N-CH 150V 29A PPAK SO-8

MOSFET N-CH 150V 29A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs PowerPAK SO-8

MOSFET 150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277687-SIR632DP-T1-RE3 278-SIR632DP-T1-RE3 SIR632DP-T1-RE3CT-ND 1349159 1349723P 15AC8643 SIR632DP-T1-RE3 SIR632DP-T1-RE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 150V 29A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 150V, 29A, 150Deg C, 69.5W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type SO-8; SOT3 Tape and Reel SO-8; PowerPAK® SO-8 So SO-8; SO-8 TO-3 SO-8; PowerPAKR SO-8
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 150 volts
Transconductance 0.0180 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details