Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIR626LDP-T1-RE3

Description
Win Source Part Number: 1277647-SIR626LDP-T1 -RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 45.6A (Ta), 186A (Tc) Rds On (Max) @ Id, Vgs: 1.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 135 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5900 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR626LDP-T1-RE3CT,S IR626LDP-T1-RE3TR,SI R626LDP-T1-RE3DKR Base Product Number: SIR626 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277647-SIR626LDP-T1 -RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 45.6A (Ta), 186A (Tc) Rds On (Max) @ Id, Vgs: 1.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 135 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5900 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR626LDP-T1-RE3CT,S IR626LDP-T1-RE3TR,SI R626LDP-T1-RE3DKR Base Product Number: SIR626 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277647-SIR626LDP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277647-SIR626LDP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277647-SIR626LDP-T1-RE3
Win Source Part Number: 1277647-SIR626LDP-T1 -RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 45.6A (Ta), 186A (Tc) Rds On (Max) @ Id, Vgs: 1.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 135 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5900 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR626LDP-T1-RE3CT,S IR626LDP-T1-RE3TR,SI R626LDP-T1-RE3DKR Base Product Number: SIR626 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277647-SIR626LDP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 45.6A (Ta), 186A (Tc)
Rds On (Max) @ Id, Vgs: 1.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 135 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5900 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR626LDP-T1-RE3CT,SIR626LDP-T1-RE3TR,SIR626LDP-T1-RE3DKR
Base Product Number: SIR626
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIR626LDP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR626LDP-T1-RE3DKR-ND
Single FETs, MOSFETs SIR626LDP-T1-RE3DKR-ND
N-Channel 60V 45.6A (Ta), 186A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 45.6A (Ta), 186A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR626LDP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR626LDP-T1-RE3TR-ND
Single FETs, MOSFETs SIR626LDP-T1-RE3TR-ND
N-Channel 60V 45.6A (Ta), 186A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 45.6A (Ta), 186A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR626LDP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR626LDP-T1-RE3CT-ND
Single FETs, MOSFETs SIR626LDP-T1-RE3CT-ND
N-Channel 60V 45.6A (Ta), 186A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 45.6A (Ta), 186A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIR626LDP-T1-RE3
MOSFET Transistor 278-SIR626LDP-T1-RE3
Power Field-Effect Transistor, Product overview: SIR626LDP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR626LDP-T1-RE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIR626LDP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR626LDP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 186A, 60V, Powerpak So; Transistor Polarity Vishay - 99AC9575 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 186A, 60V, Powerpak So; Transistor Polarity Vishay
99AC9575
Mosfet, N-Ch, 186A, 60V, Powerpak So; Transistor Polarity Vishay 99AC9575
MOSFET, N-CH, 186A, 60V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:186A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 186A, 60V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:186A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 60V Vds; 20V Vgs PowerPAK SO-8

MOSFET 60V Vds; 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR626LDP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR626LDP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR626LDP-T1-RE3
MOSFET N-CH 60V 45.6A/186A PPAK

MOSFET N-CH 60V 45.6A/186A PPAK

Supplier's Site
Single FETs, MOSFETs - SIR626LDP-T1-RE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR626LDP-T1-RE3
Single FETs, MOSFETs SIR626LDP-T1-RE3
MOSFET N-CH 60V 45.6A/186A PPAK

MOSFET N-CH 60V 45.6A/186A PPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277647-SIR626LDP-T1-RE3 SIR626LDP-T1-RE3DKR-ND 278-SIR626LDP-T1-RE3 99AC9575 SIR626LDP-T1-RE3 SIR626LDP-T1-RE3 SIR626LDP-T1-RE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Transistor Mosfet, N-Ch, 186A, 60V, Powerpak So; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; SOT3 SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8
IDSS 186000 milliamps 45600 milliamps
rDS(on) 0.0012 ohms
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products