Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIR608DP-T1-RE3

Description
Win Source Part Number: 1160681-SIR608DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 45 V Current - Continuous Drain (Id) @ 25°C: 51A (Ta), 208A (Tc) Rds On (Max) @ Id, Vgs: 1.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 167 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR608DP-T1-RE3CT,SI R608DP-T1-RE3TR,SIR6 08DP-T1-RE3DKR Base Product Number: SIR608 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1160681-SIR608DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 45 V Current - Continuous Drain (Id) @ 25°C: 51A (Ta), 208A (Tc) Rds On (Max) @ Id, Vgs: 1.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 167 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR608DP-T1-RE3CT,SI R608DP-T1-RE3TR,SIR6 08DP-T1-RE3DKR Base Product Number: SIR608 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1160681-SIR608DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1160681-SIR608DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1160681-SIR608DP-T1-RE3
Win Source Part Number: 1160681-SIR608DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 45 V Current - Continuous Drain (Id) @ 25°C: 51A (Ta), 208A (Tc) Rds On (Max) @ Id, Vgs: 1.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 167 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR608DP-T1-RE3CT,SI R608DP-T1-RE3TR,SIR6 08DP-T1-RE3DKR Base Product Number: SIR608 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1160681-SIR608DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 45 V
Current - Continuous Drain (Id) @ 25°C: 51A (Ta), 208A (Tc)
Rds On (Max) @ Id, Vgs: 1.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 167 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8900 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR608DP-T1-RE3CT,SIR608DP-T1-RE3TR,SIR608DP-T1-RE3DKR
Base Product Number: SIR608
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-SIR608DP-T1-RE3
MOSFET Transistor 2088-SIR608DP-T1-RE3
Power Field-Effect Transistor, Product overview: SIR608DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIR608DP-T1-RE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIR608DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIR608DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR608DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR608DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIR608DP-T1-RE3DKR-ND
N-Channel 45V 51A (Ta), 208A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 45V 51A (Ta), 208A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR608DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR608DP-T1-RE3CT-ND
Single FETs, MOSFETs SIR608DP-T1-RE3CT-ND
N-Channel 45V 51A (Ta), 208A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 45V 51A (Ta), 208A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR608DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR608DP-T1-RE3TR-ND
Single FETs, MOSFETs SIR608DP-T1-RE3TR-ND
N-Channel 45V 51A (Ta), 208A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 45V 51A (Ta), 208A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR608DP-T1-RE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR608DP-T1-RE3
Single FETs, MOSFETs SIR608DP-T1-RE3
MOSFET N-CH 45V 51A/208A PPAK

MOSFET N-CH 45V 51A/208A PPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 45V Vds; 20/-16V Vgs PowerPAK SO-8

MOSFET 45V Vds; 20/-16V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N-Ch, 208A, 45V, Powerpak So; Transistor Polarity Vishay - 99AC9573 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 208A, 45V, Powerpak So; Transistor Polarity Vishay
99AC9573
Mosfet, N-Ch, 208A, 45V, Powerpak So; Transistor Polarity Vishay 99AC9573
MOSFET, N-CH, 208A, 45V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:208A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 208A, 45V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:208A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR608DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR608DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR608DP-T1-RE3
MOSFET N-CH 45V 51A/208A PPAK

MOSFET N-CH 45V 51A/208A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1160681-SIR608DP-T1-RE3 2088-SIR608DP-T1-RE3 SIR608DP-T1-RE3DKR-ND SIR608DP-T1-RE3 SIR608DP-T1-RE3 99AC9573 SIR608DP-T1-RE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 208A, 45V, Powerpak So; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 6250 to 104000 milliwatts 6250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3 SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAKR SO-8
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details