P-Channel 20 V MOSFET in a PowerPAK SO-8 package, sized at 6.15 mm by 5.15 mm, designed for load switching, battery management, and motor drive control. It has a maximum continuous drain current of -136.7 A at 25 °C, a drain-source on-state resistance of 0.0022 Ω at -10 V gate-source voltage, and a gate charge of 64 nC at -4.5 V. The device supports a junction temperature range of -55 °C to +150 °C, with a junction-to-case thermal resistance of 1.5 °C/W and a junction-to-ambient thermal resistance of 20 °C/W. It is lead-free, halogen-free, and tested to 100 % Rg and UIS standards.
P-CHANNEL 20-V (D-S) MOSFET
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIR5207DP-T1-UE3TR-ND | 735202 |
| Product Name | Single FETs, MOSFETs | MOSFETs |
| Polarity | P-Channel |