P-Channel 20 V (D-S) MOSFET in a PowerPAK SO-8 package, designed for load switching, battery management, and motor drive control, with a maximum continuous drain current of -267 A at 25 °C, drain-source on-resistance of 0.00097 Ω at -10 V gate-source voltage, and a junction temperature range of -55 °C to +150 °C. The device is lead-free, halogen-free, and features 100 % Rg and UIS tested reliability.
P-CHANNEL 20-V (D-S) MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIR5203DP-T1-UE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |