N-Channel 100V 31A (Ta), 126A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 31A (Ta), 126A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 31A (Ta), 126A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
N-CHANNEL 100 V (D-S) MOSFET POW
MOSFET, N-CH, 100V, 126A, POWERPAK SO ROHS COMPLIANT: YES
N-CHANNEL 100 V (D-S) MOSFET POW
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SIR510DP-T1-RE3CT-ND | 735164 | SIR510DP-T1-RE3 | 31AJ7243 | SIR510DP-T1-RE3 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 126A, Powerpak So Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK SO-8 | SO-8; PowerPAK® SO-8 | TO-3 | SO-8; PowerPAKR SO-8 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 100 volts |