Vishay Precision Group 20V 20A MOSFET Transistor SIR484DP-T1-GE3

Description
MOSFET N-CH 20V 20A PPAK SO-8 Product overview: SIR484DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR484DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 20A PPAK SO-8 Product overview: SIR484DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR484DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 20A MOSFET Transistor
278-SIR484DP-T1-GE3
20V 20A MOSFET Transistor 278-SIR484DP-T1-GE3
MOSFET N-CH 20V 20A PPAK SO-8 Product overview: SIR484DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR484DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 20A PPAK SO-8 Product overview: SIR484DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR484DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR484DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR484DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR484DP-T1-GE3TR-ND
N-Channel 20V 20A (Tc) 3.9W (Ta), 29.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 20A (Tc) 3.9W (Ta), 29.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR484DP-T1-GE3 - 028764-SIR484DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR484DP-T1-GE3
028764-SIR484DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR484DP-T1-GE3 028764-SIR484DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028764-SIR484DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.9W (Ta), 29.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 830pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.3 mOhm @ 17.2A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028764-SIR484DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.9W (Ta), 29.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 830pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.3 mOhm @ 17.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR484DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR484DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR484DP-T1-GE3
MOSFET N-CH 20V 20A PPAK SO-8

MOSFET N-CH 20V 20A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIR484DP-T1-GE3 SIR484DP-T1-GE3TR-ND 028764-SIR484DP-T1-GE3 SIR484DP-T1-GE3
Product Name 20V 20A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR484DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3900 milliwatts 3900 to 29800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8
Unlock Full Specs
to access all available technical data