Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR482DP-T1-GE3 SIR482DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 895044-SIR482DP-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 35A (Tc) 5W (Ta), 27.7W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SIR482 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 895044-SIR482DP-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 35A (Tc) 5W (Ta), 27.7W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SIR482 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR482DP-T1-GE3 - 895044-SIR482DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR482DP-T1-GE3
895044-SIR482DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR482DP-T1-GE3 895044-SIR482DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895044-SIR482DP-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 35A (Tc) 5W (Ta), 27.7W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SIR482 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 895044-SIR482DP-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 35A (Tc) 5W (Ta), 27.7W (Tc) Surface Mount PowerPAK® SO-8
Package: Reel - TR
Package: PowerPAK® SO-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIR482
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SIR482DP-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR482DP-T1-GE3-ND
Single FETs, MOSFETs SIR482DP-T1-GE3-ND
N-Channel 30V 35A (Tc) 5W (Ta), 27.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 35A (Tc) 5W (Ta), 27.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
30V 35A MOSFET Transistor
278-SIR482DP-T1-GE3
30V 35A MOSFET Transistor 278-SIR482DP-T1-GE3
MOSFET N-CH 30V 35A PPAK SO-8 Product overview: SIR482DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR482DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 35A PPAK SO-8 Product overview: SIR482DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR482DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR482DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR482DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR482DP-T1-GE3
MOSFET N-CH 30V 35A PPAK SO-8

MOSFET N-CH 30V 35A PPAK SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 895044-SIR482DP-T1-GE3 SIR482DP-T1-GE3-ND 278-SIR482DP-T1-GE3 SIR482DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR482DP-T1-GE3 Single FETs, MOSFETs 30V 35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers