Vishay Intertechnology, Inc. Single FETs, MOSFETs SIR474DP-T1-RE3

Description
N-Channel 30V 20A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 20A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR474DP-T1-RE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR474DP-T1-RE3-ND
Single FETs, MOSFETs SIR474DP-T1-RE3-ND
N-Channel 30V 20A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 20A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds TrenchFET PowerPAK SO-8

MOSFET 30V Vds TrenchFET PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR474DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR474DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR474DP-T1-RE3
MOSFET N-CH 30V 20A PPAK SO-8

MOSFET N-CH 30V 20A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIR474DP-T1-RE3-ND SIR474DP-T1-RE3 SIR474DP-T1-RE3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers