Vishay Intertechnology, Inc. 30V 20A MOSFET Transistor SIR474DP-T1-GE3

Description
30V 20A N-CH MOSFET, 9.5mR Rds On, PowerPAK SO Product overview: SIR474DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR474DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 20A N-CH MOSFET, 9.5mR Rds On, PowerPAK SO Product overview: SIR474DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR474DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 20A MOSFET Transistor
278-SIR474DP-T1-GE3
30V 20A MOSFET Transistor 278-SIR474DP-T1-GE3
30V 20A N-CH MOSFET, 9.5mR Rds On, PowerPAK SO Product overview: SIR474DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR474DP-T1-GE3 can be used for catalog matching and distributor lookup.

30V 20A N-CH MOSFET, 9.5mR Rds On, PowerPAK SO Product overview: SIR474DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR474DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR474DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR474DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR474DP-T1-GE3TR-ND
N-Channel 30V 20A (Tc) 3.9W (Ta), 29.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 20A (Tc) 3.9W (Ta), 29.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR474DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR474DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR474DP-T1-GE3DKR-ND
N-Channel 30V 20A (Tc) 3.9W (Ta), 29.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 20A (Tc) 3.9W (Ta), 29.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR474DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR474DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR474DP-T1-GE3CT-ND
N-Channel 30V 20A (Tc) 3.9W (Ta), 29.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 20A (Tc) 3.9W (Ta), 29.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR474DP-T1-GE3 - 064662-SIR474DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR474DP-T1-GE3
064662-SIR474DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR474DP-T1-GE3 064662-SIR474DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064662-SIR474DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.9W (Ta), 29.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 985pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 10A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064662-SIR474DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.9W (Ta), 29.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 985pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET 30V 20A 29.8W - 880-SIR474DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 20A 29.8W
880-SIR474DP-T1-GE3
MOSFET 30V 20A 29.8W 880-SIR474DP-T1-GE3
MOSFET 30V 20A 29.8W

MOSFET 30V 20A 29.8W

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR474DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR474DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR474DP-T1-GE3
MOSFET N-CH 30V 20A PPAK SO-8

MOSFET N-CH 30V 20A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 20A 29.8W

MOSFET 30V 20A 29.8W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIR474DP-T1-GE3 SIR474DP-T1-GE3TR-ND 064662-SIR474DP-T1-GE3 880-SIR474DP-T1-GE3 SIR474DP-T1-GE3 SIR474DP-T1-GE3
Product Name 30V 20A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR474DP-T1-GE3 MOSFET 30V 20A 29.8W Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 29800 milliwatts 3900 to 29800 milliwatts 3900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 Surface Mount
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data