Vishay Precision Group Single FETs, MOSFETs SIR470DP-T1-GE3

Description
N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR470DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR470DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR470DP-T1-GE3CT-ND
N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR470DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR470DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR470DP-T1-GE3DKR-ND
N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR470DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR470DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR470DP-T1-GE3TR-ND
N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
SMD 40V 60A SOIC MOSFET Transistor
278-SIR470DP-T1-GE3
SMD 40V 60A SOIC MOSFET Transistor 278-SIR470DP-T1-GE3
40V N-CH MOSFET 60A 2.3mR SOIC Surface Mount Product overview: SIR470DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR470DP-T1-GE3 can be used for catalog matching and distributor lookup.

40V N-CH MOSFET 60A 2.3mR SOIC Surface Mount Product overview: SIR470DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 60A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 60A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR470DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR470DP-T1-GE3 - 028762-SIR470DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR470DP-T1-GE3
028762-SIR470DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR470DP-T1-GE3 028762-SIR470DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028762-SIR470DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 155nC @ 10V Max Input Capacitance: 5660pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028762-SIR470DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 155nC @ 10V
Max Input Capacitance: 5660pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK SO-8

MOSFET 40V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR470DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR470DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR470DP-T1-GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SIR470DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR470DP-T1-GE3
Single FETs, MOSFETs SIR470DP-T1-GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site Datasheet
Mosfet, N Channel, 40V, 60A, Powerpak So-8; Transistor Polarity Vishay - 69W7167 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 60A, Powerpak So-8; Transistor Polarity Vishay
69W7167
Mosfet, N Channel, 40V, 60A, Powerpak So-8; Transistor Polarity Vishay 69W7167
MOSFET, N CHANNEL, 40V, 60A, POWERPAK SO-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0019ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 60A, POWERPAK SO-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0019ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:1V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 40V, 60A, Soic, Full Reel; Transistor Polarity Vishay - 16P3655 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 60A, Soic, Full Reel; Transistor Polarity Vishay
16P3655
N Channel Mosfet, 40V, 60A, Soic, Full Reel; Transistor Polarity Vishay 16P3655
N CHANNEL MOSFET, 40V, 60A, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0019ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:2.5VRoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 60A, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0019ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:2.5VRoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 60 A, 40 V, 0.0019 Ohm, 10 V, 2.5 V Rohs Compliant Vishay - 97W2611 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 60 A, 40 V, 0.0019 Ohm, 10 V, 2.5 V Rohs Compliant Vishay
97W2611
Mosfet Transistor, N Channel, 60 A, 40 V, 0.0019 Ohm, 10 V, 2.5 V Rohs Compliant Vishay 97W2611
MOSFET Transistor, N Channel, 60 A, 40 V, 0.0019 ohm, 10 V, 2.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 60 A, 40 V, 0.0019 ohm, 10 V, 2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR470DP-T1-GE3CT-ND 278-SIR470DP-T1-GE3 028762-SIR470DP-T1-GE3 SIR470DP-T1-GE3 SIR470DP-T1-GE3 SIR470DP-T1-GE3 69W7167 16P3655 97W2611
Product Name Single FETs, MOSFETs SMD 40V 60A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR470DP-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 40V, 60A, Powerpak So-8; Transistor Polarity Vishay N Channel Mosfet, 40V, 60A, Soic, Full Reel; Transistor Polarity Vishay Mosfet Transistor, N Channel, 60 A, 40 V, 0.0019 Ohm, 10 V, 2.5 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8 TO-3; SO-8 TO-3 TO-3
PD 104000 milliwatts 6250 to 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V IGBT Transistor - 279-AIKB20N60CTATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 156 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers