Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR466DP-T1-GE3 SIR466DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028760-SIR466DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2730pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028760-SIR466DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2730pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR466DP-T1-GE3 - 028760-SIR466DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR466DP-T1-GE3
028760-SIR466DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR466DP-T1-GE3 028760-SIR466DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028760-SIR466DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 2730pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028760-SIR466DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 2730pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 15A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SIR466DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR466DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR466DP-T1-GE3CT-ND
N-Channel 30V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR466DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR466DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR466DP-T1-GE3TR-ND
N-Channel 30V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR466DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR466DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR466DP-T1-GE3DKR-ND
N-Channel 30V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
30V 40A SOIC MOSFET Transistor
278-SIR466DP-T1-GE3
30V 40A SOIC MOSFET Transistor 278-SIR466DP-T1-GE3
30V 40A N-CH MOSFET SOIC 3.5mR PowerPAK Product overview: SIR466DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR466DP-T1-GE3 can be used for catalog matching and distributor lookup.

30V 40A N-CH MOSFET SOIC 3.5mR PowerPAK Product overview: SIR466DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR466DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR466DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR466DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR466DP-T1-GE3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site
N Channel Mosfet, 30V, 40A, Soic, Full Reel; Transistor Polarity Vishay - 16P3653 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 40A, Soic, Full Reel; Transistor Polarity Vishay
16P3653
N Channel Mosfet, 30V, 40A, Soic, Full Reel; Transistor Polarity Vishay 16P3653
N CHANNEL MOSFET, 30V, 40A, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0029ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:2.4VRoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 40A, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0029ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:2.4VRoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 40A, Soic-8; Transistor Polarity Vishay - 69W7165 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 40A, Soic-8; Transistor Polarity Vishay
69W7165
Mosfet, N Channel, 30V, 40A, Soic-8; Transistor Polarity Vishay 69W7165
MOSFET, N CHANNEL, 30V, 40A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0029ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 40A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0029ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 40 A, 30 V, 0.0029 Ohm, 10 V, 2.4 V Rohs Compliant Vishay - 97W2609 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 40 A, 30 V, 0.0029 Ohm, 10 V, 2.4 V Rohs Compliant Vishay
97W2609
Mosfet Transistor, N Channel, 40 A, 30 V, 0.0029 Ohm, 10 V, 2.4 V Rohs Compliant Vishay 97W2609
MOSFET Transistor, N Channel, 40 A, 30 V, 0.0029 ohm, 10 V, 2.4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 40 A, 30 V, 0.0029 ohm, 10 V, 2.4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIR466DP-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIR466DP-T1-GE3
30V 40A 3.5mΩ@10V,15A 2.4V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS

30V 40A 3.5mΩ@10V,15A 2.4V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR466DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR466DP-T1-GE3
Single FETs, MOSFETs SIR466DP-T1-GE3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028760-SIR466DP-T1-GE3 SIR466DP-T1-GE3CT-ND 278-SIR466DP-T1-GE3 SIR466DP-T1-GE3 16P3653 97W2609 SIR466DP-T1-GE3 SIR466DP-T1-GE3 SIR466DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR466DP-T1-GE3 Single FETs, MOSFETs 30V 40A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 40A, Soic, Full Reel; Transistor Polarity Vishay Mosfet Transistor, N Channel, 40 A, 30 V, 0.0029 Ohm, 10 V, 2.4 V Rohs Compliant Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 5000 to 54000 milliwatts 54000 milliwatts 5000 milliwatts 5000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 65 nC @ 10 V TO-3 TO-3 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB8405 - 1149812-AUIRFB8405 - Win Source Electronics
Specs
Package Type SOT3
View Details
8 suppliers