Vishay Precision Group Single FETs, MOSFETs SIR464DP-T1-GE3

Description
N-Channel 30V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR464DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR464DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR464DP-T1-GE3CT-ND
N-Channel 30V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR464DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR464DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR464DP-T1-GE3DKR-ND
N-Channel 30V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR464DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR464DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR464DP-T1-GE3TR-ND
N-Channel 30V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR464DP-T1-GE3 - 028759-SIR464DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR464DP-T1-GE3
028759-SIR464DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR464DP-T1-GE3 028759-SIR464DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028759-SIR464DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 69W (Tc) Family Name: SiR464DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3545pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): DMTH3004LPS-13; IRFH8318TRPBF; TSM036N03PQ56 RLG; TSM033NA03CR RLG; Introduction Date: September 03, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028759-SIR464DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 69W (Tc)
Family Name: SiR464DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 3545pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): DMTH3004LPS-13; IRFH8318TRPBF; TSM036N03PQ56 RLG; TSM033NA03CR RLG;
Introduction Date: September 03, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 50A MOSFET Transistor
278-SIR464DP-T1-GE3
30V 50A MOSFET Transistor 278-SIR464DP-T1-GE3
30V 50A N-CH MOSFET 3.1mR Rds On PPAK SO-8 Product overview: SIR464DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR464DP-T1-GE3 can be used for catalog matching and distributor lookup.

30V 50A N-CH MOSFET 3.1mR Rds On PPAK SO-8 Product overview: SIR464DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR464DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 50A, Powerpak8, Full Reel; Channel Type Vishay - 16P3652 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 50A, Powerpak8, Full Reel; Channel Type Vishay
16P3652
Mosfet, N Channel, 30V, 50A, Powerpak8, Full Reel; Channel Type Vishay 16P3652
MOSFET, N CHANNEL, 30V, 50A, POWERPAK8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:5.2W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 50A, POWERPAK8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:5.2W RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 50A, Powerpak8; Channel Type Vishay - 85W8932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 50A, Powerpak8; Channel Type Vishay
85W8932
Mosfet, N Channel, 30V, 50A, Powerpak8; Channel Type Vishay 85W8932
MOSFET, N CHANNEL, 30V, 50A, POWERPAK8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 50A, POWERPAK8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR464DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR464DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR464DP-T1-GE3
MOSFET N-CH 30V 50A PPAK SO-8

MOSFET N-CH 30V 50A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 50A 69W 3.1mohm @ 10V

MOSFET 30V 50A 69W 3.1mohm @ 10V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR464DP-T1-GE3CT-ND 028759-SIR464DP-T1-GE3 278-SIR464DP-T1-GE3 16P3652 85W8932 SIR464DP-T1-GE3 SIR464DP-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR464DP-T1-GE3 30V 50A MOSFET Transistor Mosfet, N Channel, 30V, 50A, Powerpak8, Full Reel; Channel Type Vishay Mosfet, N Channel, 30V, 50A, Powerpak8; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 TO-3 Surface Mount
V(BR)DSS 30 volts
PD 5200 to 69000 milliwatts 69000 milliwatts 5200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFR024NTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers