Vishay Precision Group Single FETs, MOSFETs SIR462DP-T1-GE3

Description
N-Channel 30V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR462DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR462DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR462DP-T1-GE3TR-ND
N-Channel 30V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR462DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR462DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR462DP-T1-GE3DKR-ND
N-Channel 30V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR462DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR462DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR462DP-T1-GE3CT-ND
N-Channel 30V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 7103402 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103402
MOSFETs 7103402
MOSFET N-Ch 30V 18.9A PowerPAK SO8

MOSFET N-Ch 30V 18.9A PowerPAK SO8

Supplier's Site
MOSFETs - 7103402P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103402P
MOSFETs 7103402P
MOSFET N-Ch 30V 18.9A PowerPAK SO8

MOSFET N-Ch 30V 18.9A PowerPAK SO8

Supplier's Site
MOSFETs - 1652723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1652723
MOSFETs 1652723
MOSFET N-Ch 30V 18.9A PowerPAK SO8

MOSFET N-Ch 30V 18.9A PowerPAK SO8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR462DP-T1-GE3 - 028758-SIR462DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR462DP-T1-GE3
028758-SIR462DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR462DP-T1-GE3 028758-SIR462DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028758-SIR462DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.8W (Ta), 41.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1155pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.9 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028758-SIR462DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.8W (Ta), 41.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1155pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.9 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 30A MOSFET Transistor
278-SIR462DP-T1-GE3
30V 30A MOSFET Transistor 278-SIR462DP-T1-GE3
Trans MOSFET N-CH 30V 30A 8-Pin PowerPAK SO EP T/R Product overview: SIR462DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR462DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 30A 8-Pin PowerPAK SO EP T/R Product overview: SIR462DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR462DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 30 A, 30 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant Vishay - 97W2608 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 30 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant Vishay
97W2608
Mosfet Transistor, N Channel, 30 A, 30 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant Vishay 97W2608
MOSFET Transistor, N Channel, 30 A, 30 V, 6.5 mohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 30 V, 6.5 mohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR462DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR462DP-T1-GE3
Single FETs, MOSFETs SIR462DP-T1-GE3
MOSFET N-CH 30V 30A PPAK SO-8

MOSFET N-CH 30V 30A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR462DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR462DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR462DP-T1-GE3
MOSFET N-CH 30V 30A PPAK SO-8

MOSFET N-CH 30V 30A PPAK SO-8

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIR462DP-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIR462DP-T1-GE3
30V 30A 7.9mΩ@10V,20A 3V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS

30V 30A 7.9mΩ@10V,20A 3V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR462DP-T1-GE3TR-ND 7103402 7103402P 028758-SIR462DP-T1-GE3 278-SIR462DP-T1-GE3 97W2608 SIR462DP-T1-GE3 SIR462DP-T1-GE3 SIR462DP-T1-GE3 SIR462DP-T1-GE3
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR462DP-T1-GE3 30V 30A MOSFET Transistor Mosfet Transistor, N Channel, 30 A, 30 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 Powerpak so SO-8; SO-8 SO-8; SOT3; PowerPAK SO-8 Reel TO-3 SO-8; PowerPAK® SO-8 30 nC @ 10 V
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data