Vishay Precision Group Single FETs, MOSFETs SIR438DP-T1-GE3

Description
N-Channel 25V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 25V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR438DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR438DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR438DP-T1-GE3CT-ND
N-Channel 25V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR438DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR438DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR438DP-T1-GE3DKR-ND
N-Channel 25V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR438DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR438DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR438DP-T1-GE3TR-ND
N-Channel 25V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 25V 60A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR438DP-T1-GE3 - 028756-SIR438DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR438DP-T1-GE3
028756-SIR438DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR438DP-T1-GE3 028756-SIR438DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028756-SIR438DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.4W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 4560pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028756-SIR438DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 4560pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 60A MOSFET Transistor
278-SIR438DP-T1-GE3
25V 60A MOSFET Transistor 278-SIR438DP-T1-GE3
N-CH MOSFET 25V 60A 1.9mR PowerPAK SO-8 SM Product overview: SIR438DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR438DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 25V 60A 1.9mR PowerPAK SO-8 SM Product overview: SIR438DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR438DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR438DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR438DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR438DP-T1-GE3
MOSFET N-CH 25V 60A PPAK SO-8

MOSFET N-CH 25V 60A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V 60A 83W

MOSFET 25V 60A 83W

Buy Now Datasheet
Mosfet, N Channel, 25V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay - 15R4883 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 25V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay
15R4883
Mosfet, N Channel, 25V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay 15R4883
MOSFET, N CHANNEL, 25V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

MOSFET, N CHANNEL, 25V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 25V, 60A, Powerpak So-8; Channel Type Vishay - 05W6930 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 25V, 60A, Powerpak So-8; Channel Type Vishay
05W6930
Mosfet, N Channel, 25V, 60A, Powerpak So-8; Channel Type Vishay 05W6930
MOSFET, N CHANNEL, 25V, 60A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 25V, 60A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR438DP-T1-GE3CT-ND 028756-SIR438DP-T1-GE3 278-SIR438DP-T1-GE3 SIR438DP-T1-GE3 SIR438DP-T1-GE3 15R4883 05W6930
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR438DP-T1-GE3 25V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 25V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay Mosfet, N Channel, 25V, 60A, Powerpak So-8; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8 TO-3; SO-8 TO-3; SO-8
V(BR)DSS 25 volts
PD 5400 to 83000 milliwatts 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data