Vishay Precision Group N Channel Mosfet, 40V, 30A; Channel Type Vishay SIR426DP-T1-GE3.

Description
N CHANNEL MOSFET, 40V, 30A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes
Description
N CHANNEL MOSFET, 40V, 30A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 40V, 30A; Channel Type Vishay - 28AC2110 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 30A; Channel Type Vishay
28AC2110
N Channel Mosfet, 40V, 30A; Channel Type Vishay 28AC2110
N CHANNEL MOSFET, 40V, 30A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 30A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 28AC2110
Product Name N Channel Mosfet, 40V, 30A; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 224000 milliamps
View Details
8 suppliers
MOSFETs - 1333320P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type PowerDI3333
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
N-Channel 75V 80A MOSFET Transistor - 278-AUIRF3007 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers