Vishay Precision Group MOSFETs SIR424DP-T1-GE3

Description
N-Ch PowerPAK SO-8 BWL 20V 5.5 mohm@10V
Request a Quote Datasheet
Description
N-Ch PowerPAK SO-8 BWL 20V 5.5 mohm@10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567422 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567422
MOSFETs 2567422
N-Ch PowerPAK SO-8 BWL 20V 5.5 mohm@10V

N-Ch PowerPAK SO-8 BWL 20V 5.5 mohm@10V

Supplier's Site
MOSFETs - 2567423P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567423P
MOSFETs 2567423P
N-Ch PowerPAK SO-8 BWL 20V 5.5 mohm@10V

N-Ch PowerPAK SO-8 BWL 20V 5.5 mohm@10V

Supplier's Site
MOSFETs - 2567423 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567423
MOSFETs 2567423
N-Ch PowerPAK SO-8 BWL 20V 5.5 mohm@10V

N-Ch PowerPAK SO-8 BWL 20V 5.5 mohm@10V

Supplier's Site
Single FETs, MOSFETs - SIR424DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR424DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR424DP-T1-GE3CT-ND
N-Channel 20V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR424DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR424DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR424DP-T1-GE3DKR-ND
N-Channel 20V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR424DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR424DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR424DP-T1-GE3TR-ND
N-Channel 20V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 30A (Tc) 4.8W (Ta), 41.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR424DP-T1-GE3 - 028755-SIR424DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR424DP-T1-GE3
028755-SIR424DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR424DP-T1-GE3 028755-SIR424DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028755-SIR424DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.8W (Ta), 41.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1250pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028755-SIR424DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.8W (Ta), 41.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1250pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 20 V 0.0074 Ohm 41.7 W MOSFET Transistor
278-SIR424DP-T1-GE3
N-Channel 20 V 0.0074 Ohm 41.7 W MOSFET Transistor 278-SIR424DP-T1-GE3
SiR172DP Series N-Channel 20 V 0.0074 Ohm 41.7 W SMT Mosfet - PowerPAK® SO-8 Product overview: SIR424DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, 0.0074 Ohm, 41.7 W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.0074 Ohm, 41.7 W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR424DP-T1-GE3 can be used for catalog matching and distributor lookup.

SiR172DP Series N-Channel 20 V 0.0074 Ohm 41.7 W SMT Mosfet - PowerPAK® SO-8 Product overview: SIR424DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V, 0.0074 Ohm, 41.7 W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.0074 Ohm, 41.7 W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR424DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 30A, Powerpak So; Transistor Polarity Vishay - 05AC9469 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 30A, Powerpak So; Transistor Polarity Vishay
05AC9469
Mosfet, N-Ch, 20V, 30A, Powerpak So; Transistor Polarity Vishay 05AC9469
MOSFET, N-CH, 20V, 30A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 30A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 30A, Powerpak So; Transistor Polarity Vishay - 01AC4968 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 30A, Powerpak So; Transistor Polarity Vishay
01AC4968
Mosfet, N-Ch, 20V, 30A, Powerpak So; Transistor Polarity Vishay 01AC4968
MOSFET, N-CH, 20V, 30A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 30A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 20V, 30A, Powerpak So; Channel Type Vishay - 70AC6481 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 30A, Powerpak So; Channel Type Vishay
70AC6481
Mosfet, N-Ch, 20V, 30A, Powerpak So; Channel Type Vishay 70AC6481
MOSFET, N-CH, 20V, 30A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 20V, 30A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIR424DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR424DP-T1-GE3
Single FETs, MOSFETs SIR424DP-T1-GE3
MOSFET N-CH 20V 30A PPAK SO-8

MOSFET N-CH 20V 30A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR424DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR424DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR424DP-T1-GE3
MOSFET N-CH 20V 30A PPAK SO-8

MOSFET N-CH 20V 30A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 20V Vgs PowerPAK SO-8

MOSFET 20V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567422 SIR424DP-T1-GE3CT-ND 028755-SIR424DP-T1-GE3 278-SIR424DP-T1-GE3 05AC9469 70AC6481 SIR424DP-T1-GE3 SIR424DP-T1-GE3 SIR424DP-T1-GE3
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR424DP-T1-GE3 N-Channel 20 V 0.0074 Ohm 41.7 W MOSFET Transistor Mosfet, N-Ch, 20V, 30A, Powerpak So; Transistor Polarity Vishay Mosfet, N-Ch, 20V, 30A, Powerpak So; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SO-8; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts
PD 4800 to 41700 milliwatts 41700 milliwatts 4800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data