Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR414DP-T1-GE3 SIR414DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 132022-SIR414DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.4W (Ta), 83W (Tc) Family Name: SiR414DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 117nC @ 10V Max Input Capacitance: 4750pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TSM033NB04CR RLG; AUXFN8403TR; TSM033NB04LCR RLG; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 132022-SIR414DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.4W (Ta), 83W (Tc) Family Name: SiR414DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 117nC @ 10V Max Input Capacitance: 4750pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TSM033NB04CR RLG; AUXFN8403TR; TSM033NB04LCR RLG; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR414DP-T1-GE3 - 132022-SIR414DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR414DP-T1-GE3
132022-SIR414DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR414DP-T1-GE3 132022-SIR414DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 132022-SIR414DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.4W (Ta), 83W (Tc) Family Name: SiR414DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 117nC @ 10V Max Input Capacitance: 4750pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TSM033NB04CR RLG; AUXFN8403TR; TSM033NB04LCR RLG; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 132022-SIR414DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.4W (Ta), 83W (Tc)
Family Name: SiR414DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 117nC @ 10V
Max Input Capacitance: 4750pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TSM033NB04CR RLG; AUXFN8403TR; TSM033NB04LCR RLG;
Introduction Date: March 09, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 50A MOSFET Transistor
278-SIR414DP-T1-GE3
40V 50A MOSFET Transistor 278-SIR414DP-T1-GE3
40V 50A N-CH MOSFET 2.8mR PPAK SO-8 Product overview: SIR414DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR414DP-T1-GE3 can be used for catalog matching and distributor lookup.

40V 50A N-CH MOSFET 2.8mR PPAK SO-8 Product overview: SIR414DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR414DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR414DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR414DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR414DP-T1-GE3CT-ND
N-Channel 40V 50A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 50A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR414DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR414DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR414DP-T1-GE3DKR-ND
N-Channel 40V 50A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 50A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR414DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR414DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR414DP-T1-GE3TR-ND
N-Channel 40V 50A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 50A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK SO-8

MOSFET 40V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
MOSFET N-CH 40V 50A PPAK SO-8 - 880-SIR414DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 50A PPAK SO-8
880-SIR414DP-T1-GE3
MOSFET N-CH 40V 50A PPAK SO-8 880-SIR414DP-T1-GE3
MOSFET N-CH 40V 50A PPAK SO-8

MOSFET N-CH 40V 50A PPAK SO-8

Supplier's Site
Mosfet Transistor, N Channel, 50 A, 40 V, 2.3 Mohm, 10 V, 1 V Rohs Compliant Vishay - 97W2606 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 50 A, 40 V, 2.3 Mohm, 10 V, 1 V Rohs Compliant Vishay
97W2606
Mosfet Transistor, N Channel, 50 A, 40 V, 2.3 Mohm, 10 V, 1 V Rohs Compliant Vishay 97W2606
MOSFET Transistor, N Channel, 50 A, 40 V, 2.3 mohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 50 A, 40 V, 2.3 mohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR414DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR414DP-T1-GE3
Single FETs, MOSFETs SIR414DP-T1-GE3
MOSFET N-CH 40V 50A PPAK SO-8

MOSFET N-CH 40V 50A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR414DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR414DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR414DP-T1-GE3
MOSFET N-CH 40V 50A PPAK SO-8

MOSFET N-CH 40V 50A PPAK SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 132022-SIR414DP-T1-GE3 278-SIR414DP-T1-GE3 SIR414DP-T1-GE3CT-ND SIR414DP-T1-GE3 880-SIR414DP-T1-GE3 97W2606 SIR414DP-T1-GE3 SIR414DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR414DP-T1-GE3 40V 50A MOSFET Transistor Single FETs, MOSFETs MOSFET MOSFET N-CH 40V 50A PPAK SO-8 Mosfet Transistor, N Channel, 50 A, 40 V, 2.3 Mohm, 10 V, 1 V Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 5400 to 83000 milliwatts 83000 milliwatts 5400 milliwatts 5400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers