Vishay Precision Group Single FETs, MOSFETs SIR410DP-T1-GE3

Description
N-Channel 20V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 20V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR410DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR410DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR410DP-T1-GE3CT-ND
N-Channel 20V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR410DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR410DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR410DP-T1-GE3TR-ND
N-Channel 20V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR410DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR410DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR410DP-T1-GE3DKR-ND
N-Channel 20V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR410DP-T1-GE3 - 131524-SIR410DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR410DP-T1-GE3
131524-SIR410DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR410DP-T1-GE3 131524-SIR410DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 131524-SIR410DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta), 36W (Tc) Family Name: SiR410DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 1600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TPCC8007; TPCC8007(TE12L,QM); TPCC8007(T2LPC,QM); TPCC8007(TE12L,VM); Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 131524-SIR410DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.2W (Ta), 36W (Tc)
Family Name: SiR410DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 1600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TPCC8007; TPCC8007(TE12L,QM); TPCC8007(T2LPC,QM); TPCC8007(TE12L,VM);
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 20V 35A 36W MOSFET Transistor
278-SIR410DP-T1-GE3
SMD 20V 35A 36W MOSFET Transistor 278-SIR410DP-T1-GE3
N-CH MOSFET 20V 35A 5mR 36W Surface Mount Product overview: SIR410DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 35A, 36W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 35A, 36W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR410DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 35A 5mR 36W Surface Mount Product overview: SIR410DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 35A, 36W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 35A, 36W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR410DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR410DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR410DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR410DP-T1-GE3
MOSFET N-CH 20V 35A PPAK SO-8

MOSFET N-CH 20V 35A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SIR410DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR410DP-T1-GE3
Single FETs, MOSFETs SIR410DP-T1-GE3
MOSFET N-CH 20V 35A PPAK SO-8

MOSFET N-CH 20V 35A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 20V Vgs PowerPAK SO-8

MOSFET 20V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N-Ch, 20V, 35A, 150Deg C, 36W; Channel Type Vishay - 70AC6480 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 35A, 150Deg C, 36W; Channel Type Vishay
70AC6480
Mosfet, N-Ch, 20V, 35A, 150Deg C, 36W; Channel Type Vishay 70AC6480
MOSFET, N-CH, 20V, 35A, 150DEG C, 36W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 20V, 35A, 150DEG C, 36W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR410DP-T1-GE3CT-ND 131524-SIR410DP-T1-GE3 278-SIR410DP-T1-GE3 SIR410DP-T1-GE3 SIR410DP-T1-GE3 SIR410DP-T1-GE3 70AC6480
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR410DP-T1-GE3 SMD 20V 35A 36W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 35A, 150Deg C, 36W; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8 TO-3
V(BR)DSS 20 volts 20 volts
PD 4200 to 36000 milliwatts 36000 milliwatts 4200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers