Vishay Intertechnology, Inc. Single FETs, MOSFETs SIR404DP-T1-GE3

Description
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR404DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR404DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR404DP-T1-GE3TR-ND
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR404DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR404DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR404DP-T1-GE3DKR-ND
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR404DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR404DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR404DP-T1-GE3CT-ND
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR404DP-T1-GE3 - 1096465-SIR404DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR404DP-T1-GE3
1096465-SIR404DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR404DP-T1-GE3 1096465-SIR404DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096465-SIR404DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Family Name: SiR404DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 97nC @ 4.5V Max Input Capacitance: 8130pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 20A, 10V Introduction Date: May 25, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096465-SIR404DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Family Name: SiR404DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 97nC @ 4.5V
Max Input Capacitance: 8130pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 20A, 10V
Introduction Date: May 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 45.6A MOSFET Transistor
278-SIR404DP-T1-GE3
20V 45.6A MOSFET Transistor 278-SIR404DP-T1-GE3
20V 45.6A N-CH MOSFET 1.6mR PPAK SO-8 Product overview: SIR404DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 45.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 45.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR404DP-T1-GE3 can be used for catalog matching and distributor lookup.

20V 45.6A N-CH MOSFET 1.6mR PPAK SO-8 Product overview: SIR404DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 45.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 45.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR404DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 12V Vgs PowerPAK SO-8

MOSFET 20V Vds 12V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR404DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR404DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR404DP-T1-GE3
MOSFET N-CH 20V 60A PPAK SO-8

MOSFET N-CH 20V 60A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 20V, 60A, Powerpak So Rohs Compliant Vishay - 57AJ0396 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 60A, Powerpak So Rohs Compliant Vishay
57AJ0396
Mosfet, N-Ch, 20V, 60A, Powerpak So Rohs Compliant Vishay 57AJ0396
MOSFET, N-CH, 20V, 60A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 60A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR404DP-T1-GE3TR-ND 1096465-SIR404DP-T1-GE3 278-SIR404DP-T1-GE3 SIR404DP-T1-GE3 SIR404DP-T1-GE3 57AJ0396
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR404DP-T1-GE3 20V 45.6A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 60A, Powerpak So Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8 TO-3
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data