N-Channel 30V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 30V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 30V 35A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer: Vishay
Win Source Part Number: 028753-SIR402DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.2W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1700pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STL90N3LLH6; RS1E170GNTB; STL60N3LLH5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
N-CH MOSFET 30V 35A 6mR SOIC Product overview: SIR402DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR402DP-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 35A PPAK SO-8
N CHANNEL MOSFET, 30V, 35A POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:20V RoHS Compliant: Yes
MOSFET 30V Vds 20V Vgs PowerPAK SO-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIR402DP-T1-GE3CT-ND | 028753-SIR402DP-T1-GE3 | 278-SIR402DP-T1-GE3 | SIR402DP-T1-GE3 | 16P3649 | SIR402DP-T1-GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR402DP-T1-GE3 | 30V 35A SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 30V, 35A Powerpak; Channel Type Vishay | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAKR SO-8 | TO-3 | ||
| V(BR)DSS | 30 volts | |||||
| PD | 4200 to 36000 milliwatts | 36000 milliwatts |