Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093113-SIR402DP-T1-
Packaging: Cut Tape
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 4.2 W
Resistance: 6 mΩ
Number of Pins: 8
Rise Time: 20 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): SISA04DN-T1-GE3; SIS476DN-T1-GE3; SIRA06DP-T1-GE3; FDD8878; NTD4963N-35G; STD40NF03LT4;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 4.2 W
Continuous Drain Current (ID): 35 A
Drain to Source Resistance: 6 mΩ
Nominal Vgs: 1.15 V
Threshold Voltage: 1.15 V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1093113-SIR402DP-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR402DP-T1-E3 |
| Package Type | SO-8; SOT3 |