Vishay Precision Group Single FETs, MOSFETs SIR401DP-T1-GE3

Description
P-Channel 20V 50A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 20V 50A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR401DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR401DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR401DP-T1-GE3TR-ND
P-Channel 20V 50A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 50A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR401DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR401DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR401DP-T1-GE3CT-ND
P-Channel 20V 50A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 50A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR401DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR401DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR401DP-T1-GE3DKR-ND
P-Channel 20V 50A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 50A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 7879342P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879342P
MOSFETs 7879342P
MOSFET P-Ch 20V 29A PowerPAK SO8

MOSFET P-Ch 20V 29A PowerPAK SO8

Supplier's Site
MOSFETs - 7879342 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879342
MOSFETs 7879342
MOSFET P-Ch 20V 29A PowerPAK SO8

MOSFET P-Ch 20V 29A PowerPAK SO8

Supplier's Site
MOSFETs - 1656938 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656938
MOSFETs 1656938
MOSFET P-Ch 20V 29A PowerPAK SO8

MOSFET P-Ch 20V 29A PowerPAK SO8

Supplier's Site
Singapore, Singapore
P-Channel SMD -20V 50A MOSFET Transistor
278-SIR401DP-T1-GE3
P-Channel SMD -20V 50A MOSFET Transistor 278-SIR401DP-T1-GE3
P-Channel MOSFET, -20V, 50A, 3.2mR, Surface Mount Product overview: SIR401DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR401DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -20V, 50A, 3.2mR, Surface Mount Product overview: SIR401DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR401DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR401DP-T1-GE3 - 845246-SIR401DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR401DP-T1-GE3
845246-SIR401DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR401DP-T1-GE3 845246-SIR401DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 845246-SIR401DP-T1-G E3 Series: TrenchFET® Features: 20 V Package: Reel - TR Family Name: SIR401 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIR401DP-T1-GE3-ND, SIR401DP-T1-GE3TR, SIR401DP-T1-GE3DKR, SIR401DP-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 845246-SIR401DP-T1-GE3
Series: TrenchFET®
Features: 20 V
Package: Reel - TR
Family Name: SIR401
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIR401DP-T1-GE3-ND, SIR401DP-T1-GE3TR, SIR401DP-T1-GE3DKR, SIR401DP-T1-GE3CT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR401DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR401DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR401DP-T1-GE3
MOSFET P-CH 20V 50A PPAK SO-8

MOSFET P-CH 20V 50A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SIR401DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR401DP-T1-GE3
Single FETs, MOSFETs SIR401DP-T1-GE3
MOSFET P-CH 20V 50A PPAK SO-8

MOSFET P-CH 20V 50A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs PowerPAK SO-8

MOSFET -20V Vds 12V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR401DP-T1-GE3TR-ND 7879342P 7879342 278-SIR401DP-T1-GE3 845246-SIR401DP-T1-GE3 SIR401DP-T1-GE3 SIR401DP-T1-GE3 SIR401DP-T1-GE3
Product Name Single FETs, MOSFETs MOSFETs MOSFETs P-Channel SMD -20V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR401DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SO-8 Powerpak so SO-8; SOT3 Surface Mount SO-8; PowerPAK® SO-8
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 39000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1324S-7P - 1020699-AUIRF1324S-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 24 volts
Package Type TO-263; SOT3; D2PAK (7-Lead)
View Details
7 suppliers