N-Channel 60V 60A (Tc) 69.4W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 60A (Tc) 69.4W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 60A (Tc) 69.4W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer: Vishay
Win Source Part Number: 895028-SIR182DP-T1-R
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 60A (Tc) 69.4W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIR182
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIR182DP-T1-RE3DKR, SIR182DP-T1-RE3CT, SIR182DP-T1-RE3TR
Power Field-Effect Transistor, Product overview: SIR182DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR182DP-T1-RE3 can be used for catalog matching and distributor lookup.
MOSFET 60V Vds 20V Vgs PowerPAK SO-8
60V 60A 2.8mΩ@10V,15A 69.4W 3.6V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS
MOSFET, N-CH, 60V, 0.06A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.6V; Power RoHS Compliant: Yes
MOSFET N-CH 60V 60A PPAK SO-8
MOSFET N-CH 60V 60A PPAK SO-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIR182DP-T1-RE3TR-ND | 895028-SIR182DP-T1-RE3 | 278-SIR182DP-T1-RE3 | SIR182DP-T1-RE3 | SIR182DP-T1-RE3 | 37AC0917 | SIR182DP-T1-RE3 | SIR182DP-T1-RE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR182DP-T1-RE3 | MOSFET Transistor | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N-Ch, 60V, 0.06A, Powerpak So; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3; PowerPAK® SO-8 | TO-3 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 60 volts | 60 volts | ||||||
| VGS(off) | 3.6 volts |