Vishay Intertechnology, Inc. Single FETs, MOSFETs SIR168DP-T1-GE3

Description
N-Channel 30V 40A (Tc) 5W (Ta), 34.7W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 40A (Tc) 5W (Ta), 34.7W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR168DP-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR168DP-T1-GE3-ND
Single FETs, MOSFETs SIR168DP-T1-GE3-ND
N-Channel 30V 40A (Tc) 5W (Ta), 34.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 34.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
30V 40A MOSFET Transistor
278-SIR168DP-T1-GE3
30V 40A MOSFET Transistor 278-SIR168DP-T1-GE3
MOSFET N-CH 30V 40A PPAK SO-8 Product overview: SIR168DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR168DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 40A PPAK SO-8 Product overview: SIR168DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR168DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR168DP-T1-GE3 - 211726-SIR168DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR168DP-T1-GE3
211726-SIR168DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR168DP-T1-GE3 211726-SIR168DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 211726-SIR168DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 34.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 2040pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211726-SIR168DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 34.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 2040pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR168DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR168DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR168DP-T1-GE3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIR168DP-T1-GE3-ND 278-SIR168DP-T1-GE3 211726-SIR168DP-T1-GE3 SIR168DP-T1-GE3
Product Name Single FETs, MOSFETs 30V 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR168DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 Tape & Reel (TR) SO-8; SOT3; PowerPAK SO-8 2040 pF @ 15 V
PD 5000 milliwatts 5000 to 34700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8403TR - 1020741-AUIRFN8403TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 4300 to 94000 milliwatts
View Details
5 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details