Vishay Precision Group Single FETs, MOSFETs SIR167DP-T1-GE3

Description
P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR167DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR167DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR167DP-T1-GE3TR-ND
P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR167DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR167DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR167DP-T1-GE3DKR-ND
P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR167DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR167DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR167DP-T1-GE3CT-ND
P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
30V 60A MOSFET Transistor
278-SIR167DP-T1-GE3
30V 60A MOSFET Transistor 278-SIR167DP-T1-GE3
Trans MOSFET P-CH 30V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIR167DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR167DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 60A 8-Pin PowerPAK SO EP T/R Product overview: SIR167DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR167DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 995144-SIR167DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
995144-SIR167DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 995144-SIR167DP-T1-GE3
Win Source Part Number: 995144-SIR167DP-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 65.8W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 111 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4380 pF @ 15 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR167DP-T1-GE3CT,SI R167DP-T1-GE3TR,SIR1 67DP-T1-GE3DKR Base Product Number: SIR167 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 995144-SIR167DP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen III
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 65.8W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 111 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4380 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR167DP-T1-GE3CT,SIR167DP-T1-GE3TR,SIR167DP-T1-GE3DKR
Base Product Number: SIR167
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 25V Vgs PowerPAK SO-8

MOSFET -30V Vds 25V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, P-Ch, -30V, -60A, 150Deg C; Transistor Polarity Vishay - 81AC2790 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -60A, 150Deg C; Transistor Polarity Vishay
81AC2790
Mosfet, P-Ch, -30V, -60A, 150Deg C; Transistor Polarity Vishay 81AC2790
MOSFET, P-CH, -30V, -60A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -60A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR167DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR167DP-T1-GE3
Single FETs, MOSFETs SIR167DP-T1-GE3
MOSFET P-CH 30V 60A PPAK SO-8

MOSFET P-CH 30V 60A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR167DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR167DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR167DP-T1-GE3
MOSFET P-CH 30V 60A PPAK SO-8

MOSFET P-CH 30V 60A PPAK SO-8

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIR167DP-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIR167DP-T1-GE3
PowerPAKSO-8 MOSFETs ROHS

PowerPAKSO-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR167DP-T1-GE3TR-ND 278-SIR167DP-T1-GE3 995144-SIR167DP-T1-GE3 SIR167DP-T1-GE3 81AC2790 SIR167DP-T1-GE3 SIR167DP-T1-GE3 SIR167DP-T1-GE3
Product Name Single FETs, MOSFETs 30V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, P-Ch, -30V, -60A, 150Deg C; Transistor Polarity Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 Tape and Reel SO-8; SOT3 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 5100 milliwatts 65800 milliwatts 65800 milliwatts
Unlock Full Specs
to access all available technical data