Power Field-Effect Transistor, Product overview: SIR165DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR165DP-T1-GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1093109-SIR165DP-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen III
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 4.6mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 69.4W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 138 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4930 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR165DP-T1-GE3CT,SI
Base Product Number: SIR165
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
P-Channel 30V 60A (Tc) 69.4W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 30V 60A (Tc) 69.4W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 30V 60A (Tc) 69.4W (Tc) Surface Mount PowerPAK® SO-8
MOSFET, P-CH, -30V, -60A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0038ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.3V; Power RoHS Compliant: Yes
MOSFET P-CH 30V 60A PPAK SO-8
MOSFET P-CH 30V 60A PPAK SO-8
MOSFET -30V Vds 20V Vgs PowerPAK SO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIR165DP-T1-GE3 | 1093109-SIR165DP-T1-GE3 | SIR165DP-T1-GE3DKR-ND | 81AC2789 | SIR165DP-T1-GE3 | SIR165DP-T1-GE3 | SIR165DP-T1-GE3 |
| Product Name | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, P-Ch, -30V, -60A, 150Deg C; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| PD | 69400 milliwatts | 69400 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | TO-3 | SO-8; PowerPAKR SO-8 | SO-8; PowerPAK® SO-8 | ||
| IDSS | -60000 milliamps | 60000 milliamps |