Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIR158DP-T1-RE3

Description
Win Source Part Number: 1277680-SIR158DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4980 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR158DP-T1-RE3DKR,S IR158DP-T1-RE3CT,SIR 158DP-T1-RE3TR,SIR15 8DP-T1-RE3 Base Product Number: SIR158 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277680-SIR158DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4980 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR158DP-T1-RE3DKR,S IR158DP-T1-RE3CT,SIR 158DP-T1-RE3TR,SIR15 8DP-T1-RE3 Base Product Number: SIR158 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277680-SIR158DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277680-SIR158DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277680-SIR158DP-T1-RE3
Win Source Part Number: 1277680-SIR158DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4980 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR158DP-T1-RE3DKR,S IR158DP-T1-RE3CT,SIR 158DP-T1-RE3TR,SIR15 8DP-T1-RE3 Base Product Number: SIR158 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277680-SIR158DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen III
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 1.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4980 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR158DP-T1-RE3DKR,SIR158DP-T1-RE3CT,SIR158DP-T1-RE3TR,SIR158DP-T1-RE3
Base Product Number: SIR158
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIR158DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR158DP-T1-RE3CT-ND
Single FETs, MOSFETs SIR158DP-T1-RE3CT-ND
N-Channel 30V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR158DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR158DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIR158DP-T1-RE3DKR-ND
N-Channel 30V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR158DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR158DP-T1-RE3TR-ND
Single FETs, MOSFETs SIR158DP-T1-RE3TR-ND
N-Channel 30V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 60A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR158DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR158DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR158DP-T1-RE3
MOSFET N-CH 30V 60A PPAK SO-8

MOSFET N-CH 30V 60A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 30V, 60A, Powerpak So; Transistor Polarity Vishay - 15AC8640 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 60A, Powerpak So; Transistor Polarity Vishay
15AC8640
Mosfet, N-Ch, 30V, 60A, Powerpak So; Transistor Polarity Vishay 15AC8640
MOSFET, N-CH, 30V, 60A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.00145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 60A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.00145ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277680-SIR158DP-T1-RE3 SIR158DP-T1-RE3CT-ND SIR158DP-T1-RE3 SIR158DP-T1-RE3 15AC8640
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 60A, Powerpak So; Transistor Polarity Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data