The 1112078-SIR150DP-T1-
Win Source Part Number: 1112078-SIR150DP-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 45 V
Current - Continuous Drain (Id) @ 25°C: 30.9A (Ta), 110A (Tc)
Rds On (Max) @ Id, Vgs: 2.71mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 65.7W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4000 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIR150DP-T1-RE3C
Base Product Number: SIR150
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 45V 30.9A/110A PPAK Product overview: SIR150DP-T1-RE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30.9A, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 30.9A, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR150DP-T1-RE3 can be used for catalog matching and distributor lookup.
N-Channel 45V 30.9A (Ta), 110A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 45V 30.9A (Ta), 110A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 45V 30.9A (Ta), 110A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8
MOSFET, N-CH, 45V, 110A, 150DEG C, 65.7W ROHS COMPLIANT: YES
MOSFET N-CH 45V 30.9A/110A PPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1112078-SIR150DP-T1-RE3 | 278-SIR150DP-T1-RE3 | 742-SIR150DP-T1-RE3TR-ND | 40AH5359 | SIR150DP-T1-RE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 45V 30.9A 110A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 45V, 110A, 150Deg C, 65.7W Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 5200 to 65700 milliwatts | 65.7 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SO-8; SOT3 | Tape & Reel (TR) | SO-8; PowerPAK® SO-8 | TO-3 | Surface Mount |