N-Channel 80V 16.7A (Ta), 59.6A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 80V 16.7A (Ta), 59.6A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 80V 16.7A (Ta), 59.6A (Tc) 5.2W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8
Win Source Part Number: 1277619-SIR122DP-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 16.7A (Ta), 59.6A (Tc)
Rds On (Max) @ Id, Vgs: 7.4mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 250µA
Power Dissipation (Max): 5.2W (Ta), 65.7W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1950 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR122DP-T1-RE3CT,SI
Base Product Number: SIR122
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Power Field-Effect Transistor, Product overview: SIR122DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR122DP-T1-RE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 80V 16.7A/59.6A PPAK
MOSFET N-CH 80V 16.7A/59.6A PPAK
MOSFET, N-CH, 59.6A, 80V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:59.6A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.8V; Power RoHS Compliant: Yes
MOSFET 80V Vds 20V Vgs PowerPAK SO-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIR122DP-T1-RE3DKR-ND | 1277619-SIR122DP-T1-RE3 | 278-SIR122DP-T1-RE3 | SIR122DP-T1-RE3 | SIR122DP-T1-RE3 | 99AC9571 | SIR122DP-T1-RE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 59.6A, 80V, Powerpak So; Transistor Polarity Vishay | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | Surface Mount | TO-3 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||||
| V(BR)DSS | 80 volts | ||||||
| IDSS | 16700 milliamps | 59600 milliamps |