Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SIP4613BDVP-T1-E3

Description
Win Source Part Number: 1253191-SIP4613BDVP- T1-E3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 2.4V ~ 5.5V Rds On (Typ): 150mOhm Package / Case: PowerPAK® TSC-75-6 Supplier Device Package: PowerPAK® TSC75-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP461 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253191-SIP4613BDVP- T1-E3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 2.4V ~ 5.5V Rds On (Typ): 150mOhm Package / Case: PowerPAK® TSC-75-6 Supplier Device Package: PowerPAK® TSC75-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP461 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253191-SIP4613BDVP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253191-SIP4613BDVP-T1-E3
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253191-SIP4613BDVP-T1-E3
Win Source Part Number: 1253191-SIP4613BDVP- T1-E3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 2.4V ~ 5.5V Rds On (Typ): 150mOhm Package / Case: PowerPAK® TSC-75-6 Supplier Device Package: PowerPAK® TSC75-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP461 Product Status: Obsolete

Win Source Part Number: 1253191-SIP4613BDVP-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Output Configuration: High Side
Voltage - Load: 2.4V ~ 5.5V
Rds On (Typ): 150mOhm
Package / Case: PowerPAK® TSC-75-6
Supplier Device Package: PowerPAK® TSC75-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP461
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253191-SIP4613BDVP-T1-E3
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697379 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details