The SIP4612ADVP-T1-E3 is a protected high-side load switch designed for operation within a supply voltage range of 2.4 V to 5.5 V and capable of handling a continuous output current of 1 A. It features a user-settable current limit to prevent excessive load currents, ensuring system protection. The device has a low quiescent current of 11 µA and reduces supply current to less than 1 µA in shutdown mode. Additional protective features include undervoltage lockout and thermal shutdown, enhancing reliability in various applications. This component is housed in a lead-free 6-pin PowerPAK TSC75-6 package and is rated for an industrial temperature range of -40 °C to 85 °C. It is suitable for applications such as peripheral ports, hot swap systems, notebook computers, and PDAs. The SIP4612ADVP-T1-E3 also boasts a 4 kV ESD rating (HBM), making it robust against electrostatic discharge.
IC PWR SWITCH P-CHAN 1:1 SC75-6
Power Switch/Driver 1:1 P-Channel 1A PowerPAK® TSC75-6
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | SIP4612ADVP-T1-E3 | SIP4612ADVP-T1-E3 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |