Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4610ADT-T1-E3 SIP4610ADT-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064658-SIP4610ADT-T1 -E3 Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.4 V to 5.5 V Rds On (Typ): 145 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064658-SIP4610ADT-T1 -E3 Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.4 V to 5.5 V Rds On (Typ): 145 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4610ADT-T1-E3
SIP4610ADT-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4610ADT-T1-E3 SIP4610ADT-T1-E3
Manufacturer: Vishay Win Source Part Number: 064658-SIP4610ADT-T1 -E3 Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.4 V to 5.5 V Rds On (Typ): 145 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064658-SIP4610ADT-T1-E3
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.4 V to 5.5 V
Rds On (Typ): 145 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP4610ADT-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP4610ADT-T1-E3
PMIC - Power Distribution Switches, Load Drivers SIP4610ADT-T1-E3
IC PWR SWTCH P-CHAN 1:1 TSOT23-5

IC PWR SWTCH P-CHAN 1:1 TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP4610ADT-T1-E3 SIP4610ADT-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4610ADT-T1-E3 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.4 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185402-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details