Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP3-T1GE3 SIP4282DVP3-T1GE3

Description
Manufacturer: Vishay Win Source Part Number: 895023-SIP4282DVP3-T 1GE3 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP4282 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP4282DVP3-T1GE3CT, SIP4282DVP3-T1GE3-ND , SIP4282DVP3-T1GE3TR, SIP4282DVP3-T1GE3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 895023-SIP4282DVP3-T 1GE3 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP4282 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP4282DVP3-T1GE3CT, SIP4282DVP3-T1GE3-ND , SIP4282DVP3-T1GE3TR, SIP4282DVP3-T1GE3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP3-T1GE3
SIP4282DVP3-T1GE3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP3-T1GE3 SIP4282DVP3-T1GE3
Manufacturer: Vishay Win Source Part Number: 895023-SIP4282DVP3-T 1GE3 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP4282 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP4282DVP3-T1GE3CT, SIP4282DVP3-T1GE3-ND , SIP4282DVP3-T1GE3TR, SIP4282DVP3-T1GE3DKR

Manufacturer: Vishay
Win Source Part Number: 895023-SIP4282DVP3-T1GE3
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: SIP4282
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP4282DVP3-T1GE3CT, SIP4282DVP3-T1GE3-ND, SIP4282DVP3-T1GE3TR, SIP4282DVP3-T1GE3DKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP3-T1GE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP4282DVP3-T1GE3
PMIC - Power Distribution Switches, Load Drivers SIP4282DVP3-T1GE3
IC PWR SWITCH P-CHAN 1:1 PWRPAK

IC PWR SWITCH P-CHAN 1:1 PWRPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP4282DVP3-T1GE3 SIP4282DVP3-T1GE3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP3-T1GE3 PMIC - Power Distribution Switches, Load Drivers
Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details