Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP-3-T1-E3 SIP4282DVP-3-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 064657-SIP4282DVP-3- T1-E3 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 105 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerPAK SC-75-6L Single Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064657-SIP4282DVP-3- T1-E3 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 105 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerPAK SC-75-6L Single Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP-3-T1-E3
SIP4282DVP-3-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP-3-T1-E3 SIP4282DVP-3-T1-E3
Manufacturer: Vishay Win Source Part Number: 064657-SIP4282DVP-3- T1-E3 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 105 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerPAK SC-75-6L Single Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064657-SIP4282DVP-3-T1-E3
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 105 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PowerPAK SC-75-6L Single
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP-3-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP4282DVP-3-T1-E3
PMIC - Power Distribution Switches, Load Drivers SIP4282DVP-3-T1-E3
IC PWR SWITCH P-CHAN 1:1 PWRPAK

IC PWR SWITCH P-CHAN 1:1 PWRPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP4282DVP-3-T1-E3 SIP4282DVP-3-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DVP-3-T1-E3 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details