Vishay Intertechnology, Inc. Custom Parts - Custom Parts (S - T) - SIP4282DVP-1-T1-E3 SIP4282DVP-1-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134981-SIP4282DVP-1 -T1-E3 Operating Supply Voltage: 5.5 V Power Dissipation: 610 mW Resistance: 300 mΩ Number of Pins: 6 Number of Outputs: 1 Output Current: 1.2 A Categories: Custom Parts Case / Package: SC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 610 mW Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134981-SIP4282DVP-1 -T1-E3 Operating Supply Voltage: 5.5 V Power Dissipation: 610 mW Resistance: 300 mΩ Number of Pins: 6 Number of Outputs: 1 Output Current: 1.2 A Categories: Custom Parts Case / Package: SC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 610 mW Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SIP4282DVP-1-T1-E3 - 1134981-SIP4282DVP-1-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SIP4282DVP-1-T1-E3
1134981-SIP4282DVP-1-T1-E3
Custom Parts - Custom Parts (S - T) - SIP4282DVP-1-T1-E3 1134981-SIP4282DVP-1-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134981-SIP4282DVP-1 -T1-E3 Operating Supply Voltage: 5.5 V Power Dissipation: 610 mW Resistance: 300 mΩ Number of Pins: 6 Number of Outputs: 1 Output Current: 1.2 A Categories: Custom Parts Case / Package: SC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 610 mW Max Operating Temperature: 85 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134981-SIP4282DVP-1-T1-E3
Operating Supply Voltage: 5.5 V
Power Dissipation: 610 mW
Resistance: 300 mΩ
Number of Pins: 6
Number of Outputs: 1
Output Current: 1.2 A
Categories: Custom Parts
Case / Package: SC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 610 mW
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1134981-SIP4282DVP-1-T1-E3
Product Name Custom Parts - Custom Parts (S - T) - SIP4282DVP-1-T1-E3
Unlock Full Specs
to access all available technical data