Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DNP3-T1GE4 SIP4282DNP3-T1GE4

Description
Manufacturer: Vishay Win Source Part Number: 933827-SIP4282DNP3-T 1GE4 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 4-UFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP4282 Categories: Integrated Circuits (ICs) Case / Package: 4-TDFN (1.2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP4282DNP3-T1GE4CT, SIP4282DNP3-T1GE4DKR , SIP4282DNP3-T1GE4TR, SIP4282DNP3-T1GE4-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933827-SIP4282DNP3-T 1GE4 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 4-UFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP4282 Categories: Integrated Circuits (ICs) Case / Package: 4-TDFN (1.2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP4282DNP3-T1GE4CT, SIP4282DNP3-T1GE4DKR , SIP4282DNP3-T1GE4TR, SIP4282DNP3-T1GE4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DNP3-T1GE4
SIP4282DNP3-T1GE4
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DNP3-T1GE4 SIP4282DNP3-T1GE4
Manufacturer: Vishay Win Source Part Number: 933827-SIP4282DNP3-T 1GE4 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 4-UFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP4282 Categories: Integrated Circuits (ICs) Case / Package: 4-TDFN (1.2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP4282DNP3-T1GE4CT, SIP4282DNP3-T1GE4DKR , SIP4282DNP3-T1GE4TR, SIP4282DNP3-T1GE4-ND

Manufacturer: Vishay
Win Source Part Number: 933827-SIP4282DNP3-T1GE4
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 4-UFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: SIP4282
Categories: Integrated Circuits (ICs)
Case / Package: 4-TDFN (1.2x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP4282DNP3-T1GE4CT, SIP4282DNP3-T1GE4DKR, SIP4282DNP3-T1GE4TR, SIP4282DNP3-T1GE4-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP4282DNP3-T1GE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP4282DNP3-T1GE4
PMIC - Power Distribution Switches, Load Drivers SIP4282DNP3-T1GE4
IC PWR SWITCH P-CHAN 1:1 4TDFN

IC PWR SWITCH P-CHAN 1:1 4TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP4282DNP3-T1GE4 SIP4282DNP3-T1GE4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282DNP3-T1GE4 PMIC - Power Distribution Switches, Load Drivers
Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details