Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP3-T1GE3 SIP4282ADVP3-T1GE3

Description
Manufacturer: Vishay Win Source Part Number: 933826-SIP4282ADVP3- T1GE3 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP4282 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP4282ADVP3-T1GE3TR , SIP4282ADVP3-T1GE3DK R, SIP4282ADVP3-T1GE3CT , SIP4282ADVP3-T1GE3-N D
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933826-SIP4282ADVP3- T1GE3 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP4282 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP4282ADVP3-T1GE3TR , SIP4282ADVP3-T1GE3DK R, SIP4282ADVP3-T1GE3CT , SIP4282ADVP3-T1GE3-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP3-T1GE3
SIP4282ADVP3-T1GE3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP3-T1GE3 SIP4282ADVP3-T1GE3
Manufacturer: Vishay Win Source Part Number: 933826-SIP4282ADVP3- T1GE3 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP4282 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP4282ADVP3-T1GE3TR , SIP4282ADVP3-T1GE3DK R, SIP4282ADVP3-T1GE3CT , SIP4282ADVP3-T1GE3-N D

Manufacturer: Vishay
Win Source Part Number: 933826-SIP4282ADVP3-T1GE3
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: SIP4282
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP4282ADVP3-T1GE3TR, SIP4282ADVP3-T1GE3DKR, SIP4282ADVP3-T1GE3CT, SIP4282ADVP3-T1GE3-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP3-T1GE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP4282ADVP3-T1GE3
PMIC - Power Distribution Switches, Load Drivers SIP4282ADVP3-T1GE3
IC PWR SWITCH P-CHAN 1:1 PWRPAK

IC PWR SWITCH P-CHAN 1:1 PWRPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP4282ADVP3-T1GE3 SIP4282ADVP3-T1GE3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP3-T1GE3 PMIC - Power Distribution Switches, Load Drivers
Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 2703412 - RS Components, Ltd.
Specs
Number of Outlets 9
Outlets Type F
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details