Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP2-T1GE3 SIP4282ADVP2-T1GE3

Description
Manufacturer: Vishay Win Source Part Number: 123167-SIP4282ADVP2- T1GE3 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 350 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerPAK SC-75-6L Single Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 123167-SIP4282ADVP2- T1GE3 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 350 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerPAK SC-75-6L Single Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP2-T1GE3
SIP4282ADVP2-T1GE3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP2-T1GE3 SIP4282ADVP2-T1GE3
Manufacturer: Vishay Win Source Part Number: 123167-SIP4282ADVP2- T1GE3 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 350 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerPAK SC-75-6L Single Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 123167-SIP4282ADVP2-T1GE3
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Load: 1.5 V to 5.5 V
Rds On (Typ): 350 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PowerPAK SC-75-6L Single
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP2-T1GE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP4282ADVP2-T1GE3
PMIC - Power Distribution Switches, Load Drivers SIP4282ADVP2-T1GE3
IC PWR SWITCH P-CHAN 1:1 PWRPAK

IC PWR SWITCH P-CHAN 1:1 PWRPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP4282ADVP2-T1GE3 SIP4282ADVP2-T1GE3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4282ADVP2-T1GE3 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details