Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SIP4280DT-1-T1-E3

Description
Win Source Part Number: 1253190-SIP4280DT-1- T1-E3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 1 Current - Output (Max): 2.3A Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 80mOhm Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP428 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253190-SIP4280DT-1- T1-E3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 1 Current - Output (Max): 2.3A Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 80mOhm Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP428 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253190-SIP4280DT-1-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253190-SIP4280DT-1-T1-E3
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253190-SIP4280DT-1-T1-E3
Win Source Part Number: 1253190-SIP4280DT-1- T1-E3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 1 Current - Output (Max): 2.3A Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 80mOhm Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP428 Product Status: Obsolete

Win Source Part Number: 1253190-SIP4280DT-1-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: UVLO
Number of Outputs: 1
Current - Output (Max): 2.3A
Output Configuration: High Side
Voltage - Load: 1.8V ~ 5.5V
Rds On (Typ): 80mOhm
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP428
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253190-SIP4280DT-1-T1-E3
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 2060272 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details