The SIP42104DX-T1-E3 is a 250 mA integrated H-bridge driver and programmable output-pulse-width controller designed for applications in digital camera micro modules, such as shutter and lens cover drivers. It operates within a supply voltage range of 2.3 to 4.2 V and features a low on-resistance of 0.85 Ω at 2.8 V and 150 mA output current. The device includes a break-before-make cross-over protection to prevent shoot-through and a 300 ns de-glitch circuit to filter input noise. The output voltage direction is controlled by the input signal's rising or falling edges, while the pulse width can be set using an external RC timing circuit. The device is housed in an ultra-small SC-89 package and is rated for operation in an industrial temperature range of -40 °C to +85 °C, making it suitable for low-power applications.
IC REG CTRL DGTL CAM 2OUT SOT666 Product overview: SIP42104DX-T1-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIP42104DX-T1-E3
IC REG CTRL DGTL CAM 2OUT SOT666
IC REG CTRL DGTL CAM 2OUT SOT666
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-SIP42104DX-T1-E3 | SIP42104DX-T1-E3 | SIP42104DX-T1-E3 |
| Product Name | Power Management IC | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 |