Vishay Intertechnology, Inc. Gate Drivers SIP41104DY-T1-E3

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - SIP41104DY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1379859-SIP41104DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1379859-SIP41104DY-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1379859-SIP41104DY-T1-E3
Win Source Part Number: 1379859-SIP41104DY-T 1-E3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: SIP41104 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Rise / Fall Time (Typ): 32ns, 36ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 4V Current - Peak Output (Source, Sink): 900mA, 1.1A High Side Voltage - Max (Bootstrap): 50 V

Win Source Part Number: 1379859-SIP41104DY-T1-E3
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: SIP41104
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Rise / Fall Time (Typ): 32ns, 36ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Synchronous
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.5V, 4V
Current - Peak Output (Source, Sink): 900mA, 1.1A
High Side Voltage - Max (Bootstrap): 50 V

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-SIP41104DY-T1-E3
Gate Driver IC 730-SIP41104DY-T1-E3
IC GATE DRVR HALF-BRIDGE 8SO Product overview: SIP41104DY-T1-E3 from Vishay / Siliconix is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SIP41104DY-T1-E3 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SO Product overview: SIP41104DY-T1-E3 from Vishay / Siliconix is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SIP41104DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - SIP41104DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
SIP41104DY-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers SIP41104DY-T1-E3
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site
Gate Drivers - SIP41104DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SIP41104DY-T1-E3
Gate Drivers SIP41104DY-T1-E3
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number SIP41104DY-T1-E3-ND 1379859-SIP41104DY-T1-E3 730-SIP41104DY-T1-E3 SIP41104DY-T1-E3 SIP41104DY-T1-E3
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 1.1 amps 1.1 amps 1.1 amps 1.1 amps
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Rise Time 32 ns 32 ns 32 ns 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - DS0026CMM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Switching Frequency 10000 kHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557EEB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver ICs - 1ED3830MC12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details